Vishay Intertechnology, Inc. Through Hole Resistors CMF70100R00JNR6

Description
100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70100R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100R00JNR6-ND
Through Hole Resistors CMF70100R00JNR6-ND
100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1W 5% AXIAL - CMF70100R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% AXIAL
CMF70100R00JNR6
RES 100 OHM 1W 5% AXIAL CMF70100R00JNR6
RES 100ohm 1W 5% AXIAL

RES 100ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C2576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C2576
Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C2576
Resistor,Metal Film,100Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,100Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100R00JNR6-ND CMF70100R00JNR6 42C2576
Product Name Through Hole Resistors RES 100 OHM 1W 5% AXIAL Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details