Vishay Precision Group Through Hole Resistors CMF70100R00FKEB

Description
100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70100R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100R00FKEB-ND
Through Hole Resistors CMF70100R00FKEB-ND
100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1W 1% AXIAL - CMF70100R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% AXIAL
CMF70100R00FKEB
RES 100 OHM 1W 1% AXIAL CMF70100R00FKEB
RES 100ohm 1W 1% AXIAL

RES 100ohm 1W 1% AXIAL

Supplier's Site
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5918 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5918
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5918
Through Hole Metal Film Resistor, CMF Series, 100 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 100 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100R00FKEB-ND CMF70100R00FKEB 52X5918
Product Name Through Hole Resistors RES 100 OHM 1W 1% AXIAL Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers