Vishay Intertechnology, Inc. RES 100K OHM 1W 1% AXIAL CMF70100K00FKBF

Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 1% AXIAL - CMF70100K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% AXIAL
CMF70100K00FKBF
RES 100K OHM 1W 1% AXIAL CMF70100K00FKBF
RES 100Kohm 1W 1% AXIAL

RES 100Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100K00FKBF-ND
Through Hole Resistors CMF70100K00FKBF-ND
100 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2554
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2554
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100K00FKBF CMF70100K00FKBF-ND 42C2554
Product Name RES 100K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details