Vishay Intertechnology, Inc. RES 100K OHM 1W 0.5% AXIAL CMF70100K00DHEK

Description
RES 100Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 0.5% AXIAL - CMF70100K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 0.5% AXIAL
CMF70100K00DHEK
RES 100K OHM 1W 0.5% AXIAL CMF70100K00DHEK
RES 100Kohm 1W 0.5% AXIAL

RES 100Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100K00DHEK-ND
Through Hole Resistors CMF70100K00DHEK-ND
100 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70100K00DHEK CMF70100K00DHEK-ND
Product Name RES 100K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details