Vishay Intertechnology, Inc. RES 0.511 OHM 1W 1% AXIAL CMF65R51100FLR6

Description
RES 0.511ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 1W 1% AXIAL - CMF65R51100FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% AXIAL
CMF65R51100FLR6
RES 0.511 OHM 1W 1% AXIAL CMF65R51100FLR6
RES 0.511ohm 1W 1% AXIAL

RES 0.511ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R51100FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R51100FLR6-ND
Through Hole Resistors CMF65R51100FLR6-ND
511 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R51100FLR6 CMF65R51100FLR6-ND
Product Name RES 0.511 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details