Vishay Intertechnology, Inc. RES 0.51 OHM 1W 5% AXIAL CMF65R51000JNEB

Description
RES 0.51ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.51ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1W 5% AXIAL - CMF65R51000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1W 5% AXIAL
CMF65R51000JNEB
RES 0.51 OHM 1W 5% AXIAL CMF65R51000JNEB
RES 0.51ohm 1W 5% AXIAL

RES 0.51ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R51000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R51000JNEB-ND
Through Hole Resistors CMF65R51000JNEB-ND
510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R51000JNEB CMF65R51000JNEB-ND
Product Name RES 0.51 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details