RES 0.51ohm 1W 2% AXIAL
510 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF65R51000GLEB | CMF65R51000GLEB-ND |
| Product Name | RES 0.51 OHM 1W 2% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 0.5100 ohms | 0.5100 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 1 watts | 1.5 watts |
| Configuration | Single Resistor |