Vishay Intertechnology, Inc. RES 0.499 OHM 1W 1% AXIAL CMF65R49900FNR6

Description
RES 0.499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 1% AXIAL - CMF65R49900FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% AXIAL
CMF65R49900FNR6
RES 0.499 OHM 1W 1% AXIAL CMF65R49900FNR6
RES 0.499ohm 1W 1% AXIAL

RES 0.499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R49900FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R49900FNR6-ND
Through Hole Resistors CMF65R49900FNR6-ND
499 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R49900FNR6 CMF65R49900FNR6-ND
Product Name RES 0.499 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers