Vishay Intertechnology, Inc. RES .27 OHM 1W 5% AXIAL CMF65R27000JNBF11

Description
RES .27ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES .27ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .27 OHM 1W 5% AXIAL - CMF65R27000JNBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 1W 5% AXIAL
CMF65R27000JNBF11
RES .27 OHM 1W 5% AXIAL CMF65R27000JNBF11
RES .27ohm 1W 5% AXIAL

RES .27ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R27000JNBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R27000JNBF11-ND
Through Hole Resistors CMF65R27000JNBF11-ND
270 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R27000JNBF11 CMF65R27000JNBF11-ND
Product Name RES .27 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers