Vishay Intertechnology, Inc. RES 0.27 OHM 1W 2% AXIAL CMF65R27000GNEK

Description
RES 0.27ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1W 2% AXIAL - CMF65R27000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1W 2% AXIAL
CMF65R27000GNEK
RES 0.27 OHM 1W 2% AXIAL CMF65R27000GNEK
RES 0.27ohm 1W 2% AXIAL

RES 0.27ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R27000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R27000GNEK-ND
Through Hole Resistors CMF65R27000GNEK-ND
270 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R27000GNEK CMF65R27000GNEK-ND
Product Name RES 0.27 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details