Vishay Intertechnology, Inc. RES 9.91K OHM 1W .1% AXIAL CMF659K9100BEBF

Description
RES 9.91Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.91Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.91K OHM 1W .1% AXIAL - CMF659K9100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.91K OHM 1W .1% AXIAL
CMF659K9100BEBF
RES 9.91K OHM 1W .1% AXIAL CMF659K9100BEBF
RES 9.91Kohm 1W .1% AXIAL

RES 9.91Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF659K9100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF659K9100BEBF-ND
Through Hole Resistors CMF659K9100BEBF-ND
9.91 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.91 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF659K9100BEBF CMF659K9100BEBF-ND
Product Name RES 9.91K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers