Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF658R2500FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 8.25ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 8.25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF658R2500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF658R2500FKBF
Vishay/DaleMetal Film Resistors - CMF658R2500FKBF
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 8.25ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 8.25ohms 1%

Supplier's Site
Through Hole Resistors - CMF658R2500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658R2500FKBF-ND
Through Hole Resistors CMF658R2500FKBF-ND
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 84M8647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
84M8647
Resistor,metal Film,8.25Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 84M8647
Resistor,Metal Film,8.25Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.25Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF658R2500FKBF CMF658R2500FKBF-ND 84M8647
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,8.25Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers