Vishay Intertechnology, Inc. RES 8.06 OHM 1W 1% AXIAL CMF658R0600FKR6

Description
RES 8.06ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1W 1% AXIAL - CMF658R0600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% AXIAL
CMF658R0600FKR6
RES 8.06 OHM 1W 1% AXIAL CMF658R0600FKR6
RES 8.06ohm 1W 1% AXIAL

RES 8.06ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658R0600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658R0600FKR6-ND
Through Hole Resistors CMF658R0600FKR6-ND
8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658R0600FKR6 CMF658R0600FKR6-ND
Product Name RES 8.06 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details