Vishay Intertechnology, Inc. RES 8.45K OHM 1W 0.1% AXIAL CMF658K4500BHRE70

Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1W 0.1% AXIAL - CMF658K4500BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1W 0.1% AXIAL
CMF658K4500BHRE70
RES 8.45K OHM 1W 0.1% AXIAL CMF658K4500BHRE70
RES 8.45Kohm 1W 0.1% AXIAL

RES 8.45Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K4500BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K4500BHRE70-ND
Through Hole Resistors CMF658K4500BHRE70-ND
8.45 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K4500BHRE70 CMF658K4500BHRE70-ND
Product Name RES 8.45K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details