Vishay Intertechnology, Inc. RES 82K OHM 1W 1% AXIAL CMF6582K000FKRE

Description
RES 82Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1W 1% AXIAL - CMF6582K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1W 1% AXIAL
CMF6582K000FKRE
RES 82K OHM 1W 1% AXIAL CMF6582K000FKRE
RES 82Kohm 1W 1% AXIAL

RES 82Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6582K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6582K000FKRE-ND
Through Hole Resistors CMF6582K000FKRE-ND
82 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6582K000FKRE CMF6582K000FKRE-ND
Product Name RES 82K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details