Vishay Intertechnology, Inc. RES 825 OHM 1W 0.1% AXIAL CMF65825R00BEBF

Description
RES 825ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.1% AXIAL - CMF65825R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.1% AXIAL
CMF65825R00BEBF
RES 825 OHM 1W 0.1% AXIAL CMF65825R00BEBF
RES 825ohm 1W 0.1% AXIAL

RES 825ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65825R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65825R00BEBF-ND
Through Hole Resistors CMF65825R00BEBF-ND
825 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 35M2646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
35M2646
Resistor,metal Film,825Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 35M2646
Resistor,Metal Film,825Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65825R00BEBF CMF65825R00BEBF-ND 35M2646
Product Name RES 825 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details