Vishay Intertechnology, Inc. RES 816K OHM 1W 0.1% AXIAL CMF65816K00BEEA

Description
RES 816Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 816Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816K OHM 1W 0.1% AXIAL - CMF65816K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816K OHM 1W 0.1% AXIAL
CMF65816K00BEEA
RES 816K OHM 1W 0.1% AXIAL CMF65816K00BEEA
RES 816Kohm 1W 0.1% AXIAL

RES 816Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65816K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65816K00BEEA-ND
Through Hole Resistors CMF65816K00BEEA-ND
816 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

816 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65816K00BEEA CMF65816K00BEEA-ND
Product Name RES 816K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details