Vishay Intertechnology, Inc. RES 723K OHM 1W 0.1% AXIAL CMF65723K00BHEK

Description
RES 723Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 723Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723K OHM 1W 0.1% AXIAL - CMF65723K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723K OHM 1W 0.1% AXIAL
CMF65723K00BHEK
RES 723K OHM 1W 0.1% AXIAL CMF65723K00BHEK
RES 723Kohm 1W 0.1% AXIAL

RES 723Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65723K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65723K00BHEK-ND
Through Hole Resistors CMF65723K00BHEK-ND
723 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

723 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65723K00BHEK CMF65723K00BHEK-ND
Product Name RES 723K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details