Vishay Intertechnology, Inc. RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKR6

Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 1% AXIAL - CMF6571R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% AXIAL
CMF6571R500FKR6
RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKR6
RES 71.5ohm 1W 1% AXIAL

RES 71.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6571R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6571R500FKR6-ND
Through Hole Resistors CMF6571R500FKR6-ND
71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6571R500FKR6 CMF6571R500FKR6-ND
Product Name RES 71.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers