Vishay Intertechnology, Inc. RES 6.19M OHM 1W 1% AXIAL CMF656M1900FKEB

Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1W 1% AXIAL - CMF656M1900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1W 1% AXIAL
CMF656M1900FKEB
RES 6.19M OHM 1W 1% AXIAL CMF656M1900FKEB
RES 6.19Mohm 1W 1% AXIAL

RES 6.19Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656M1900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656M1900FKEB-ND
Through Hole Resistors CMF656M1900FKEB-ND
6.19 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656M1900FKEB CMF656M1900FKEB-ND
Product Name RES 6.19M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers