Vishay Intertechnology, Inc. RES 6.2K OHM 1W 1% AXIAL CMF656K2000FKBF

Description
RES 6.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1W 1% AXIAL - CMF656K2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1W 1% AXIAL
CMF656K2000FKBF
RES 6.2K OHM 1W 1% AXIAL CMF656K2000FKBF
RES 6.2Kohm 1W 1% AXIAL

RES 6.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656K2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K2000FKBF-ND
Through Hole Resistors CMF656K2000FKBF-ND
6.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656K2000FKBF CMF656K2000FKBF-ND
Product Name RES 6.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details