Vishay Intertechnology, Inc. RES 6.04K OHM 1W 1% AXIAL CMF656K0400FKEB70

Description
RES 6.04Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1W 1% AXIAL - CMF656K0400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1W 1% AXIAL
CMF656K0400FKEB70
RES 6.04K OHM 1W 1% AXIAL CMF656K0400FKEB70
RES 6.04Kohm 1W 1% AXIAL

RES 6.04Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656K0400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K0400FKEB70-ND
Through Hole Resistors CMF656K0400FKEB70-ND
6.04 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656K0400FKEB70 CMF656K0400FKEB70-ND
Product Name RES 6.04K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers