Vishay Intertechnology, Inc. RES 625 OHM 1W .1% AXIAL CMF65625R00BERE

Description
RES 625ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 625ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 625 OHM 1W .1% AXIAL - CMF65625R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 1W .1% AXIAL
CMF65625R00BERE
RES 625 OHM 1W .1% AXIAL CMF65625R00BERE
RES 625ohm 1W .1% AXIAL

RES 625ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65625R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65625R00BERE-ND
Through Hole Resistors CMF65625R00BERE-ND
625 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

625 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65625R00BERE CMF65625R00BERE-ND
Product Name RES 625 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 625 ohms 625 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details