Vishay Intertechnology, Inc. RES 604K OHM 1W 1% AXIAL CMF65604K00FKEK

Description
RES 604Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1W 1% AXIAL - CMF65604K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1W 1% AXIAL
CMF65604K00FKEK
RES 604K OHM 1W 1% AXIAL CMF65604K00FKEK
RES 604Kohm 1W 1% AXIAL

RES 604Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65604K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65604K00FKEK-ND
Through Hole Resistors CMF65604K00FKEK-ND
604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65604K00FKEK CMF65604K00FKEK-ND
Product Name RES 604K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers