Vishay Intertechnology, Inc. RES 600 OHM 1W 1% AXIAL CMF65600R00FHR6

Description
RES 600ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1W 1% AXIAL - CMF65600R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 1% AXIAL
CMF65600R00FHR6
RES 600 OHM 1W 1% AXIAL CMF65600R00FHR6
RES 600ohm 1W 1% AXIAL

RES 600ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65600R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65600R00FHR6-ND
Through Hole Resistors CMF65600R00FHR6-ND
600 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65600R00FHR6 CMF65600R00FHR6-ND
Product Name RES 600 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details