Vishay Intertechnology, Inc. RES 4M OHM 1W .1% AXIAL CMF654M0000BHR6

Description
RES 4Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1W .1% AXIAL - CMF654M0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1W .1% AXIAL
CMF654M0000BHR6
RES 4M OHM 1W .1% AXIAL CMF654M0000BHR6
RES 4Mohm 1W .1% AXIAL

RES 4Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0000BHR6-ND
Through Hole Resistors CMF654M0000BHR6-ND
4 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M0000BHR6 CMF654M0000BHR6-ND
Product Name RES 4M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers