Vishay Intertechnology, Inc. RES 4.096K OHM 1W 1% AXIAL CMF654K0960FKEK

Description
RES 4.096Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.096Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.096K OHM 1W 1% AXIAL - CMF654K0960FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.096K OHM 1W 1% AXIAL
CMF654K0960FKEK
RES 4.096K OHM 1W 1% AXIAL CMF654K0960FKEK
RES 4.096Kohm 1W 1% AXIAL

RES 4.096Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K0960FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K0960FKEK-ND
Through Hole Resistors CMF654K0960FKEK-ND
4.096 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.096 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K0960FKEK CMF654K0960FKEK-ND
Product Name RES 4.096K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4096 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers