4 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 4K 2% T-1 EA e3
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF654K0000GKEA-ND | CMF654K0000GKEA |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % |