Vishay Intertechnology, Inc. Through Hole Resistors CMF6547K000JKRE

Description
47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6547K000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6547K000JKRE-ND
Through Hole Resistors CMF6547K000JKRE-ND
47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47K OHM 1W 5% AXIAL - CMF6547K000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 5% AXIAL
CMF6547K000JKRE
RES 47K OHM 1W 5% AXIAL CMF6547K000JKRE
RES 47Kohm 1W 5% AXIAL

RES 47Kohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6547K000JKRE-ND CMF6547K000JKRE
Product Name Through Hole Resistors RES 47K OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details