Vishay Intertechnology, Inc. RES 475K OHM 1W 1% AXIAL CMF65475K00FHEB

Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 1% AXIAL - CMF65475K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 1% AXIAL
CMF65475K00FHEB
RES 475K OHM 1W 1% AXIAL CMF65475K00FHEB
RES 475Kohm 1W 1% AXIAL

RES 475Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65475K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65475K00FHEB-ND
Through Hole Resistors CMF65475K00FHEB-ND
475 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65475K00FHEB CMF65475K00FHEB-ND
Product Name RES 475K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details