Vishay Intertechnology, Inc. RES 46.4 OHM 1W 1% AXIAL CMF6546R400FKBF

Description
RES 46.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1W 1% AXIAL - CMF6546R400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% AXIAL
CMF6546R400FKBF
RES 46.4 OHM 1W 1% AXIAL CMF6546R400FKBF
RES 46.4ohm 1W 1% AXIAL

RES 46.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6546R400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6546R400FKBF-ND
Through Hole Resistors CMF6546R400FKBF-ND
46.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 56K8000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
56K8000
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 56K8000
Resistor,Metal Film,46.4Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,46.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6546R400FKBF CMF6546R400FKBF-ND 56K8000
Product Name RES 46.4 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details