Vishay Intertechnology, Inc. RES 45.3 OHM 1W 1% AXIAL CMF6545R300FKBF11

Description
RES 45.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1W 1% AXIAL - CMF6545R300FKBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1W 1% AXIAL
CMF6545R300FKBF11
RES 45.3 OHM 1W 1% AXIAL CMF6545R300FKBF11
RES 45.3ohm 1W 1% AXIAL

RES 45.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6545R300FKBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6545R300FKBF11-ND
Through Hole Resistors CMF6545R300FKBF11-ND
45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6545R300FKBF11 CMF6545R300FKBF11-ND
Product Name RES 45.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details