Vishay Intertechnology, Inc. RES 442K OHM 1W 1% AXIAL CMF65442K00FKEA11

Description
RES 442Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1W 1% AXIAL - CMF65442K00FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1W 1% AXIAL
CMF65442K00FKEA11
RES 442K OHM 1W 1% AXIAL CMF65442K00FKEA11
RES 442Kohm 1W 1% AXIAL

RES 442Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65442K00FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65442K00FKEA11-ND
Through Hole Resistors CMF65442K00FKEA11-ND
442 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65442K00FKEA11 CMF65442K00FKEA11-ND
Product Name RES 442K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details