Vishay Intertechnology, Inc. RES 432 OHM 1W 1% AXIAL CMF65432R00FKEA70

Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1W 1% AXIAL - CMF65432R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% AXIAL
CMF65432R00FKEA70
RES 432 OHM 1W 1% AXIAL CMF65432R00FKEA70
RES 432ohm 1W 1% AXIAL

RES 432ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65432R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65432R00FKEA70-ND
Through Hole Resistors CMF65432R00FKEA70-ND
432 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65432R00FKEA70 CMF65432R00FKEA70-ND
Product Name RES 432 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers