Vishay Intertechnology, Inc. RES 430 OHM 1W 1% AXIAL CMF65430R00FKEK

Description
RES 430ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1W 1% AXIAL - CMF65430R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1W 1% AXIAL
CMF65430R00FKEK
RES 430 OHM 1W 1% AXIAL CMF65430R00FKEK
RES 430ohm 1W 1% AXIAL

RES 430ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65430R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65430R00FKEK-ND
Through Hole Resistors CMF65430R00FKEK-ND
430 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65430R00FKEK CMF65430R00FKEK-ND
Product Name RES 430 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details