Vishay Intertechnology, Inc. RES 41.2K OHM 1W 1% AXIAL CMF6541K200FKEB11

Description
RES 41.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1W 1% AXIAL - CMF6541K200FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1W 1% AXIAL
CMF6541K200FKEB11
RES 41.2K OHM 1W 1% AXIAL CMF6541K200FKEB11
RES 41.2Kohm 1W 1% AXIAL

RES 41.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6541K200FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6541K200FKEB11-ND
Through Hole Resistors CMF6541K200FKEB11-ND
41.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6541K200FKEB11 CMF6541K200FKEB11-ND
Product Name RES 41.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers