Vishay Intertechnology, Inc. RES 402 OHM 1W 0.1% AXIAL CMF65402R00BHEB

Description
RES 402ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 0.1% AXIAL - CMF65402R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 0.1% AXIAL
CMF65402R00BHEB
RES 402 OHM 1W 0.1% AXIAL CMF65402R00BHEB
RES 402ohm 1W 0.1% AXIAL

RES 402ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65402R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65402R00BHEB-ND
Through Hole Resistors CMF65402R00BHEB-ND
402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65402R00BHEB CMF65402R00BHEB-ND
Product Name RES 402 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers