Vishay Intertechnology, Inc. RES 3.48K OHM 1W 1% AXIAL CMF653K4800FKEB

Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1W 1% AXIAL - CMF653K4800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1W 1% AXIAL
CMF653K4800FKEB
RES 3.48K OHM 1W 1% AXIAL CMF653K4800FKEB
RES 3.48Kohm 1W 1% AXIAL

RES 3.48Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K4800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K4800FKEB-ND
Through Hole Resistors CMF653K4800FKEB-ND
3.48 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K4800FKEB CMF653K4800FKEB-ND
Product Name RES 3.48K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details