Vishay Intertechnology, Inc. RES 3.01K OHM 1W 0.1% AXIAL CMF653K0100BEEK

Description
RES 3.01Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 0.1% AXIAL - CMF653K0100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 0.1% AXIAL
CMF653K0100BEEK
RES 3.01K OHM 1W 0.1% AXIAL CMF653K0100BEEK
RES 3.01Kohm 1W 0.1% AXIAL

RES 3.01Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K0100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K0100BEEK-ND
Through Hole Resistors CMF653K0100BEEK-ND
3.01 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K0100BEEK CMF653K0100BEEK-ND
Product Name RES 3.01K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers