Vishay Intertechnology, Inc. RES 3K OHM 1W 5% AXIAL CMF653K0000JNEB11

Description
RES 3Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W 5% AXIAL - CMF653K0000JNEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W 5% AXIAL
CMF653K0000JNEB11
RES 3K OHM 1W 5% AXIAL CMF653K0000JNEB11
RES 3Kohm 1W 5% AXIAL

RES 3Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF653K0000JNEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF653K0000JNEB11-ND
Through Hole Resistors CMF653K0000JNEB11-ND
3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF653K0000JNEB11 CMF653K0000JNEB11-ND
Product Name RES 3K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details