Vishay Intertechnology, Inc. RES 39.2 OHM 1W 0.1% AXIAL CMF6539R200BHEK

Description
RES 39.2ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 0.1% AXIAL - CMF6539R200BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 0.1% AXIAL
CMF6539R200BHEK
RES 39.2 OHM 1W 0.1% AXIAL CMF6539R200BHEK
RES 39.2ohm 1W 0.1% AXIAL

RES 39.2ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6539R200BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6539R200BHEK-ND
Through Hole Resistors CMF6539R200BHEK-ND
39.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6539R200BHEK CMF6539R200BHEK-ND
Product Name RES 39.2 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details