Vishay Intertechnology, Inc. RES 38.3K OHM 1W 1% AXIAL CMF6538K300FKEK

Description
RES 38.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1W 1% AXIAL - CMF6538K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1W 1% AXIAL
CMF6538K300FKEK
RES 38.3K OHM 1W 1% AXIAL CMF6538K300FKEK
RES 38.3Kohm 1W 1% AXIAL

RES 38.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6538K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6538K300FKEK-ND
Through Hole Resistors CMF6538K300FKEK-ND
38.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6538K300FKEK CMF6538K300FKEK-ND
Product Name RES 38.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details