Vishay Intertechnology, Inc. RES 36.5 OHM 1W 1% AXIAL CMF6536R500FKR6

Description
RES 36.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1W 1% AXIAL - CMF6536R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% AXIAL
CMF6536R500FKR6
RES 36.5 OHM 1W 1% AXIAL CMF6536R500FKR6
RES 36.5ohm 1W 1% AXIAL

RES 36.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6536R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6536R500FKR6-ND
Through Hole Resistors CMF6536R500FKR6-ND
36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6536R500FKR6 CMF6536R500FKR6-ND
Product Name RES 36.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers