Vishay Intertechnology, Inc. RES 365K OHM 1W 1% AXIAL CMF65365K00FKR6

Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1W 1% AXIAL - CMF65365K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1W 1% AXIAL
CMF65365K00FKR6
RES 365K OHM 1W 1% AXIAL CMF65365K00FKR6
RES 365Kohm 1W 1% AXIAL

RES 365Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65365K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65365K00FKR6-ND
Through Hole Resistors CMF65365K00FKR6-ND
365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65365K00FKR6 CMF65365K00FKR6-ND
Product Name RES 365K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers