Vishay Intertechnology, Inc. RES 365K OHM 1W 1% AXIAL CMF65365K00FKEB

Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1W 1% AXIAL - CMF65365K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1W 1% AXIAL
CMF65365K00FKEB
RES 365K OHM 1W 1% AXIAL CMF65365K00FKEB
RES 365Kohm 1W 1% AXIAL

RES 365Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65365K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65365K00FKEB-ND
Through Hole Resistors CMF65365K00FKEB-ND
365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65365K00FKEB CMF65365K00FKEB-ND
Product Name RES 365K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers