Vishay Intertechnology, Inc. RES 33 OHM 1W 1% AXIAL CMF6533R000FNEK

Description
RES 33ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 1% AXIAL - CMF6533R000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 1% AXIAL
CMF6533R000FNEK
RES 33 OHM 1W 1% AXIAL CMF6533R000FNEK
RES 33ohm 1W 1% AXIAL

RES 33ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6533R000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6533R000FNEK-ND
Through Hole Resistors CMF6533R000FNEK-ND
33 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6533R000FNEK CMF6533R000FNEK-ND
Product Name RES 33 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details