Vishay Intertechnology, Inc. RES 324 OHM 1W 1% AXIAL CMF65324R00FHBF

Description
RES 324ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1W 1% AXIAL - CMF65324R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% AXIAL
CMF65324R00FHBF
RES 324 OHM 1W 1% AXIAL CMF65324R00FHBF
RES 324ohm 1W 1% AXIAL

RES 324ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65324R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65324R00FHBF-ND
Through Hole Resistors CMF65324R00FHBF-ND
324 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65324R00FHBF CMF65324R00FHBF-ND
Product Name RES 324 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers