Vishay Intertechnology, Inc. RES 301K OHM 1W 0.1% AXIAL CMF65301K00BHEK

Description
RES 301Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1W 0.1% AXIAL - CMF65301K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1W 0.1% AXIAL
CMF65301K00BHEK
RES 301K OHM 1W 0.1% AXIAL CMF65301K00BHEK
RES 301Kohm 1W 0.1% AXIAL

RES 301Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65301K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65301K00BHEK-ND
Through Hole Resistors CMF65301K00BHEK-ND
301 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65301K00BHEK CMF65301K00BHEK-ND
Product Name RES 301K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details