Vishay Intertechnology, Inc. RES 2.74M OHM 1W 1% AXIAL CMF652M7400FKR6

Description
RES 2.74Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74M OHM 1W 1% AXIAL - CMF652M7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1W 1% AXIAL
CMF652M7400FKR6
RES 2.74M OHM 1W 1% AXIAL CMF652M7400FKR6
RES 2.74Mohm 1W 1% AXIAL

RES 2.74Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M7400FKR6-ND
Through Hole Resistors CMF652M7400FKR6-ND
2.74 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M7400FKR6 CMF652M7400FKR6-ND
Product Name RES 2.74M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers