Vishay Intertechnology, Inc. RES 2M OHM 1W 0.5% AXIAL CMF652M0000DHBF

Description
RES 2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 0.5% AXIAL - CMF652M0000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 0.5% AXIAL
CMF652M0000DHBF
RES 2M OHM 1W 0.5% AXIAL CMF652M0000DHBF
RES 2Mohm 1W 0.5% AXIAL

RES 2Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M0000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M0000DHBF-ND
Through Hole Resistors CMF652M0000DHBF-ND
2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M0000DHBF CMF652M0000DHBF-ND
Product Name RES 2M OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers